Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1552D3BK

Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54 requirements. Molded in a choice of black or gray flame retardant ABS plastic with a satin texture. Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near the middle of the enclosure wall for added sturdiness. Black enclosures come with black screws, gray enclosures come with nickel plated screws. Rubberized cord grips and wall-mount holder accessories are available (sold separately). Specifications: Enclosures and wall mount holder accessories are molded from flame retardant ABS plastic with a rating of UL94-V0. Cable gland end panel is made from flexible TPE and hard polycarbonate , both rated UL94-V0 Cable tie-down accessories are molded from polycarbonate (UL94-V0). Photo Features: Perfect for hand-held applications such as controllers. Basic configuration includes case, two end panels, and assembly screws Optional Accessores Cord grip end panel kit is made from TPE and polycarbonate. It replaces the standard end panel and fits securely into the enclosure. Compatible with wire diameters from 2mm to 6mm. Cable secured inside the case with a cable tie-down and screws (included in cable gland kit). Plastic wall holder accessory (sold separately) allows the enclosure to be temporarily fixed to a wall. Wall mounting holes are countersunk for flat head screws. Mounting hardware is not included and should be user-specified depending on the application.
Request a Quote Datasheet
Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54 requirements. Molded in a choice of black or gray flame retardant ABS plastic with a satin texture. Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near the middle of the enclosure wall for added sturdiness. Black enclosures come with black screws, gray enclosures come with nickel plated screws. Rubberized cord grips and wall-mount holder accessories are available (sold separately). Specifications: Enclosures and wall mount holder accessories are molded from flame retardant ABS plastic with a rating of UL94-V0. Cable gland end panel is made from flexible TPE and hard polycarbonate , both rated UL94-V0 Cable tie-down accessories are molded from polycarbonate (UL94-V0). Photo Features: Perfect for hand-held applications such as controllers. Basic configuration includes case, two end panels, and assembly screws Optional Accessores Cord grip end panel kit is made from TPE and polycarbonate. It replaces the standard end panel and fits securely into the enclosure. Compatible with wire diameters from 2mm to 6mm. Cable secured inside the case with a cable tie-down and screws (included in cable gland kit). Plastic wall holder accessory (sold separately) allows the enclosure to be temporarily fixed to a wall. Wall mounting holes are countersunk for flat head screws. Mounting hardware is not included and should be user-specified depending on the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1552D3BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1552D3BK
Small Enclosures - Plastic Enclosures - General Purpose 1552D3BK
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54 requirements. Molded in a choice of black or gray flame retardant ABS plastic with a satin texture. Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near the middle of the enclosure wall for added sturdiness. Black enclosures come with black screws, gray enclosures come with nickel plated screws. Rubberized cord grips and wall-mount holder accessories are available (sold separately). Specifications: Enclosures and wall mount holder accessories are molded from flame retardant ABS plastic with a rating of UL94-V0. Cable gland end panel is made from flexible TPE and hard polycarbonate , both rated UL94-V0 Cable tie-down accessories are molded from polycarbonate (UL94-V0). Photo Features: Perfect for hand-held applications such as controllers. Basic configuration includes case, two end panels, and assembly screws Optional Accessores Cord grip end panel kit is made from TPE and polycarbonate. It replaces the standard end panel and fits securely into the enclosure. Compatible with wire diameters from 2mm to 6mm. Cable secured inside the case with a cable tie-down and screws (included in cable gland kit). Plastic wall holder accessory (sold separately) allows the enclosure to be temporarily fixed to a wall. Wall mounting holes are countersunk for flat head screws. Mounting hardware is not included and should be user-specified depending on the application.

Key Features:

  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use.
  • End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips.
  • Recessed top for membrane display or keypad.
  • Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54 requirements.
  • Molded in a choice of black or gray flame retardant ABS plastic with a satin texture.
  • Unit is secured with (4) self tapping screws. Except for sizes C1 and D1, snap closures are present near the middle of the enclosure wall for added sturdiness.
  • Black enclosures come with black screws, gray enclosures come with nickel plated screws.
  • Rubberized cord grips and wall-mount holder accessories are available (sold separately).

Specifications:

  • Enclosures and wall mount holder accessories are molded from flame retardant ABS plastic with a rating of UL94-V0.
  • Cable gland end panel is made from flexible TPE and hard polycarbonate , both rated UL94-V0
  • Cable tie-down accessories are molded from polycarbonate (UL94-V0).

Photo Features:


Perfect for hand-held applications such as controllers.
Basic configuration includes case, two end panels, and assembly screws

Optional Accessores

Cord grip end panel kit is made from TPE and polycarbonate. It replaces the standard end panel and fits securely into the enclosure. Compatible with wire diameters from 2mm to 6mm.
Cable secured inside the case with a cable tie-down and screws (included in cable gland kit).
Plastic wall holder accessory (sold separately) allows the enclosure to be temporarily fixed to a wall. Wall mounting holes are countersunk for flat head screws. Mounting hardware is not included and should be user-specified depending on the application.

Supplier's Site
Hand Held Enclosures - 2006042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2006042
Hand Held Enclosures 2006042
Hammond 1552D3BK Handheld Enclosure

Hammond 1552D3BK Handheld Enclosure

Supplier's Site
Boxes - 164-1552D3BK-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.330"" L x 1.970"" W (109.98mm x 50.04mm) X 1.180"" (29.97mm)"

"Box Plastic, ABS Black Cover Included 4.330"" L x 1.970"" W (109.98mm x 50.04mm) X 1.180"" (29.97mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1552D3BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1552D3BK
Enclosures, Boxes, & Cases 1552D3BK
110X50X30MM ABS ENCL BK

110X50X30MM ABS ENCL BK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1552D3BK 2006042 164-1552D3BK-ND 1552D3BK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Hand Held Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.33 inch (110 mm) 4.33 inch (110 mm)
Width 1.97 inch (50.04 mm) 1.97 inch (50 mm)
Depth 1.18 inch (29.97 mm) 1.18 inch (30 mm)
Material ABS Plastic Polycarbonate; ABS; Abs ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455L801BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1438D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers