General Purpose FRABS Enclosure, 120 x
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
"ENCLOSURE ABS 4.72""L X 3.15""W"
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2776474 | 1556CWH | 164-1556CWH-ND |
| Product Name | General Purpose Enclosures | Enclosures Accessories and Hardware | Boxes |
| Length | 3.15 inch (80 mm) | ||
| Width | 4.72 inch (120 mm) | ||
| Depth | 1.77 inch (45 mm) | ||
| Material | Polycarbonate; ABS; ABS Plastic | ABS | ABS |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |