"ENCLOSURE ABS BLK 6.3""L X 6.3""W"
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2777577 | 164-1556FABK-ND | 1556FABK |
| Product Name | General Purpose Enclosures | Boxes | Enclosures Accessories and Hardware |
| Length | 6.3 inch (160 mm) | ||
| Width | 6.3 inch (160 mm) | ||
| Depth | 2.76 inch (70 mm) | ||
| Material | Polycarbonate; ABS; ABS Plastic | ABS | ABS |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |