FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
"ENCLOSURE ABS 4.72""L X 3.15""W"
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1556CAGY | 164-1556CAGY-ND | 2777559 |
| Product Name | Enclosures Accessories and Hardware | Boxes | General Purpose Enclosures |
| Type | Junction Box | Junction Box | |
| Material | ABS | ABS | Polycarbonate; ABS; ABS Plastic |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | |
| Features | Flame Retardant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 5 | 5 |