Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551NGY

Description
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551NGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551NGY
Small Enclosures - Plastic Enclosures - General Purpose 1551NGY
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79

Key Features:

  • Ideally suited for mounting small printed circuit boards or used as potting boxes.
  • Molded in a choice of black, gray, or translucent blue general purpose ABS plastic.
  • Satin texture finish.
  • Complete with lid and two self tapping screws.
  • This series is also available with flanged lids.
  • Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures).
  • 2 P.C. board standoffs molded into interior.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Some sizes are available with a keyring kit.
  • Models with key ring kit are predrilled in the narrow side.
  • For even smaller enclosures, try our 1551MINI series.

Notes:

  • Lid is apx. 0.12" (3 mm) deep.
  • Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black)
  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure.

Photo Features:

(Click to enlarge)


Available colors include black, gray, or transparent blue.
All models have PC board mounting bosses in the box.
Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR)
All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Enclosures

Units shown: inch. Switch units to: mm


- - Part No. - - - Depth
Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid)
1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59
1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79
1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59
1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79
1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59
1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79
1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59
1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79
1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59
1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79
1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59
1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79
1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59
1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79
1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59
1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79
1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59
1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79

Enclosures with Mounting Flanges

Units shown: inch. Switch units to: mm


- - Length - - Depth
Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid)
1551NFLBK - 1551NFLGY - 1.38 1.38 0.59
1551MFLBK - 1551MFLGY - 1.38 1.38 0.79
1551QFLBK - 1551QFLGY - 1.58 1.58 0.59
1551PFLBK - 1551PFLGY - 1.58 1.58 0.79
1551FFLBK - 1551FFLGY - 1.97 1.38 0.59
1551GFLBK - 1551GFLGY - 1.97 1.38 0.79
1551SFLBK - 1551SFLGY - 1.97 1.97 0.59
1551RFLBK - 1551RFLGY - 1.97 1.97 0.79
1551JFLBK - 1551JFLGY - 2.36 1.38 0.59
1551HFLBK - 1551HFLGY - 2.36 1.38 0.79
1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59
1551TFLBK - 1551TFLGY - 2.36 2.36 0.79
1551LFLBK - 1551LFLGY - 3.15 1.58 0.59
1551KFLBK - 1551KFLGY - 3.15 1.58 0.79
1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59
1551XFLBK - 1551XFLGY - 3.15 3.15 0.79
1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59
1551UFLBK - 1551UFLGY - 3.94 1.57 0.79

Enclosures With Key Rings

Units shown: inch. Switch units to: mm


- - - - Depth
Part No. Black - Part No. Gray - Length - Width - (Including Lid)
1551GRBK - 1551GRGY - 1.97 1.38 0.79
1551HRBK - 1551HRGY - 2.36 1.38 0.79
1551KRBK - 1551KRGY - 3.15 1.58 0.79

Supplier's Site
Boxes - HM1126-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)"

"Box Plastic, ABS Gray Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1551NGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551NGY
Enclosures, Boxes, & Cases 1551NGY
35 X 35 X 15MM ABS GREY

35 X 35 X 15MM ABS GREY

Buy Now
ENCLOSURE, PLASTIC, MINIATURE, GREY 1.38 X 1.38 X 0.59 - 70164744 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, PLASTIC, MINIATURE, GREY 1.38 X 1.38 X 0.59
70164744
ENCLOSURE, PLASTIC, MINIATURE, GREY 1.38 X 1.38 X 0.59 70164744
ENCLOSURE, PLASTIC, MINIATURE, GREY 1.38 X 1.38 X 0.59

ENCLOSURE, PLASTIC, MINIATURE, GREY 1.38 X 1.38 X 0.59

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551NGY HM1126-ND 1551NGY 70164744
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases ENCLOSURE, PLASTIC, MINIATURE, GREY 1.38 X 1.38 X 0.59
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 1.38 inch (35.05 mm)
Width 1.38 inch (35.05 mm)
Depth 0.5900 inch (14.99 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers