Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551CCLR

Description
Key Features: Ideally suited for mounting of printed circuit boards horizontally. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP54. For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series. For slightly larger enclosures secured with (4) screws, try our 1551 series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551ABK - Black 1.38 0.79 0.61 1551AGY - Grey 1.38 0.79 0.61 1551ACLR - TransClear 1.38 0.79 0.61 1551ATSK - TransSmoke 1.38 0.79 0.61 1551ATRD - TransRed 1.38 0.79 0.61 1551BBK - Black 1.97 0.98 0.61 1551BGY - Grey 1.97 0.98 0.61 1551BCLR - TransClear 1.97 0.98 0.61 1551BTSK - TransSmoke 1.97 0.98 0.61 1551BTRD - TransRed 1.97 0.98 0.61 1551CBK - Black 2.56 1.18 0.61 1551CGY - Grey 2.56 1.18 0.61 1551CCLR - TransClear 2.56 1.18 0.61 1551CTSK - TransSmoke 2.56 1.18 0.61 1551CTRD - TransRed 2.56 1.18 0.61
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting of printed circuit boards horizontally. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP54. For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series. For slightly larger enclosures secured with (4) screws, try our 1551 series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551ABK - Black 1.38 0.79 0.61 1551AGY - Grey 1.38 0.79 0.61 1551ACLR - TransClear 1.38 0.79 0.61 1551ATSK - TransSmoke 1.38 0.79 0.61 1551ATRD - TransRed 1.38 0.79 0.61 1551BBK - Black 1.97 0.98 0.61 1551BGY - Grey 1.97 0.98 0.61 1551BCLR - TransClear 1.97 0.98 0.61 1551BTSK - TransSmoke 1.97 0.98 0.61 1551BTRD - TransRed 1.97 0.98 0.61 1551CBK - Black 2.56 1.18 0.61 1551CGY - Grey 2.56 1.18 0.61 1551CCLR - TransClear 2.56 1.18 0.61 1551CTSK - TransSmoke 2.56 1.18 0.61 1551CTRD - TransRed 2.56 1.18 0.61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551CCLR - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551CCLR
Small Enclosures - Plastic Enclosures - General Purpose 1551CCLR
Key Features: Ideally suited for mounting of printed circuit boards horizontally. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP54. For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series. For slightly larger enclosures secured with (4) screws, try our 1551 series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551ABK - Black 1.38 0.79 0.61 1551AGY - Grey 1.38 0.79 0.61 1551ACLR - TransClear 1.38 0.79 0.61 1551ATSK - TransSmoke 1.38 0.79 0.61 1551ATRD - TransRed 1.38 0.79 0.61 1551BBK - Black 1.97 0.98 0.61 1551BGY - Grey 1.97 0.98 0.61 1551BCLR - TransClear 1.97 0.98 0.61 1551BTSK - TransSmoke 1.97 0.98 0.61 1551BTRD - TransRed 1.97 0.98 0.61 1551CBK - Black 2.56 1.18 0.61 1551CGY - Grey 2.56 1.18 0.61 1551CCLR - TransClear 2.56 1.18 0.61 1551CTSK - TransSmoke 2.56 1.18 0.61 1551CTRD - TransRed 2.56 1.18 0.61

Key Features:

  • Ideally suited for mounting of printed circuit boards horizontally.
  • Molded in ABS plastic (material has a UL94-HB rating).
  • Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red.
  • Satin texture finish.
  • Cover is recessed for easy label installation.
  • Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors).
  • Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details).
  • Designed to meet IP54.
  • For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series.
  • For slightly larger enclosures secured with (4) screws, try our 1551 series.

Notes:

  • Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK)
  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth
1551ABK - Black 1.38 0.79 0.61
1551AGY - Grey 1.38 0.79 0.61
1551ACLR - TransClear 1.38 0.79 0.61
1551ATSK - TransSmoke 1.38 0.79 0.61
1551ATRD - TransRed 1.38 0.79 0.61
1551BBK - Black 1.97 0.98 0.61
1551BGY - Grey 1.97 0.98 0.61
1551BCLR - TransClear 1.97 0.98 0.61
1551BTSK - TransSmoke 1.97 0.98 0.61
1551BTRD - TransRed 1.97 0.98 0.61
1551CBK - Black 2.56 1.18 0.61
1551CGY - Grey 2.56 1.18 0.61
1551CCLR - TransClear 2.56 1.18 0.61
1551CTSK - TransSmoke 2.56 1.18 0.61
1551CTRD - TransRed 2.56 1.18 0.61

Supplier's Site
General Purpose Enclosures - 1974446 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1974446
General Purpose Enclosures 1974446
Hammond 1551CCLR Enclosure

Hammond 1551CCLR Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1551CCLR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551CCLR
Enclosures, Boxes, & Cases 1551CCLR
65 X 30 X 15.5MM ABS CLEAR

65 X 30 X 15.5MM ABS CLEAR

Buy Now
Boxes - HM1627-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Translucent - Clear Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)"

"Box Plastic, ABS Translucent - Clear Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551CCLR 1974446 1551CCLR HM1627-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose General Purpose Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 2.56 inch (65.02 mm) 2.56 inch (65 mm)
Width 1.18 inch (29.97 mm) 1.18 inch (30 mm)
Depth 0.6100 inch (15.49 mm) 0.6102 inch (15.5 mm)
Material ABS Plastic Polycarbonate; ABS; Abs ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437A - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Boxes - 164-1414SCELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers