Key Features:
Notes:
Videos
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part Numbers
Units shown: inch. Switch units to: mm
Part Number - Color - Length - Width - Depth
1551USB1BK - Black 1.38 0.79 0.61
1551USB1GY - Grey 1.38 0.79 0.61
1551USB1CLR - TransClear 1.38 0.79 0.61
1551USB1TSK - TransSmoke 1.38 0.79 0.61
1551USB1TRD - TransRed 1.38 0.79 0.61
1551USB2BK - Black 1.97 0.98 0.61
1551USB2GY - Grey 1.97 0.98 0.61
1551USB2CLR - TransClear 1.97 0.98 0.61
1551USB2TSK - TransSmoke 1.97 0.98 0.61
1551USB2TRD - TransRed 1.97 0.98 0.61
1551USB3BK - Black 2.56 1.18 0.61
1551USB3GY - Grey 2.56 1.18 0.61
1551USB3CLR - TransClear 2.56 1.18 0.61
1551USB3TSK - TransSmoke 2.56 1.18 0.61
1551USB3TRD - TransRed 2.56 1.18 0.61
Hammond 1551USB2TSK Enclosure
"Box Plastic, ABS Translucent - Smoke Hand Held, Split Sides 1.969"" L x 0.984"" W (50.00mm x 25.00mm) X 0.610"" (15.50mm)"
USB 50 X 25 X 15.5MM TRANS SMK
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551USB2TSK | 1974484 | HM1469-ND | 1551USB2TSK |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 1.97 inch (50.04 mm) | 1.97 inch (50 mm) | ||
| Width | 0.9800 inch (24.89 mm) | 0.9843 inch (25 mm) | ||
| Depth | 0.6100 inch (15.49 mm) | 0.6102 inch (15.5 mm) | ||
| Material | ABS Plastic | Polycarbonate; ABS; Abs | ABS |