Hammond Manufacturing Company Inc. General Purpose Enclosures 1556DBK

Description
General Purpose FRABS Enclosure, 120 x
Request a Quote Datasheet
Description
General Purpose FRABS Enclosure, 120 x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2777567 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777567
General Purpose Enclosures 2777567
General Purpose FRABS Enclosure, 120 x

General Purpose FRABS Enclosure, 120 x

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556DBK
Enclosures Accessories and Hardware 1556DBK
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556DBK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 4.72""L X 4.72""W"

"ENCLOSURE ABS 4.72""L X 4.72""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2777567 1556DBK 164-1556DBK-ND
Product Name General Purpose Enclosures Enclosures Accessories and Hardware Boxes
Length 4.72 inch (120 mm)
Width 4.72 inch (120 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS Plastic ABS ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.04 inch (255 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details