Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1554XAGY

Description
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1554XAGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1554XAGY
Small Enclosures - Plastic Enclosures - Industrial 1554XAGY
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)

Key Features:

  • Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details).
  • ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating.
  • Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed.
  • Enclosure color is a light gray (RAL 7035).
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only)
  • ABS Plastic versions are designed to meet IP66.
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options and vary with size:
    • Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”.
    • Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”).
    • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”).

Photo Features:

Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray.


Gray
Clear
Smoked

Wall-mounting holes are located outside of the gasket channel


Same wall mounting holes can be used to install an accessory foot kit, 1554FT


Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown)

Videos

Accessories

  • Inner Panels
  • Replacement Gaskets
  • Breather Kit
  • Small Rainproof Ventilator
  • Pressure Compensation Plug
  • Hole Plugs
  • Hole Plugs
  • Hole Plugs
  • Pole Mount Kit
  • Liquid-Tight Cordgrips (Nickel Plated Brass)
  • Liquid-Tight Cordgrips (Nylon)
Supplier's Site
Boxes - 164-1554XAGY-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 4.720"" (119.89mm)"

"Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1554XAGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554XAGY
Enclosures, Boxes, & Cases 1554XAGY
300X200X120MM ABS NEMA ENCL

300X200X120MM ABS NEMA ENCL

Buy Now
General Purpose Enclosures - 2291116 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2291116
General Purpose Enclosures 2291116
Watertight ABS Enclosure

Watertight ABS Enclosure

Supplier's Site
Electrical Enclosures - 1554XAGY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1554XAGY
Electrical Enclosures 1554XAGY
Electrical Enclosures Type 4X General Purpose ABS Watertight 11.81x7.87x4.72" Gray Flat Lid

Electrical Enclosures Type 4X General Purpose ABS Watertight 11.81x7.87x4.72" Gray Flat Lid

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1554XAGY 164-1554XAGY-ND 1554XAGY 2291116 1554XAGY
Product Name Small Enclosures - Plastic Enclosures - Industrial Boxes Enclosures, Boxes, & Cases General Purpose Enclosures Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 11.81 inch (300 mm) 11.8 inch (300 mm)
Width 7.87 inch (200 mm) 7.8 inch (198 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material ABS Plastic ABS ABS Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1418ACS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Enclosures Accessories and Hardware - 1413CGRALS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers