FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Hammond 1556GAGY Enclosure Accessory
"ENCLOSURE ABS 7.87""L X 6.3""W"
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1556GAGY | 2777585 | 164-1556GAGY-ND |
| Product Name | Enclosures Accessories and Hardware | General Purpose Enclosures | Boxes |
| Type | Junction Box | Junction Box | |
| Material | ABS | Polycarbonate; ABS; ABS Plastic | ABS |
| Length | 6.3 inch (160 mm) | ||
| Width | 7.87 inch (200 mm) | ||
| Depth | 2.76 inch (70 mm) |