Serpac Electronic Enclosures Boxes 151I2AA,BK

Description
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-151I2AA,BK-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac - 71AJ9195 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
71AJ9195
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 71AJ9195
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-151I2AA,BK-ND 71AJ9195
Product Name Boxes Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
Type Junction Box
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9845 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details