"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)"
Manufacturer: Serpac
Win Source Part Number: 890767-153,BK
Series: S
Features: Box Plastic, ABS Black Hand Held, Split Sides 5.620" L x 3.250" W (142.75mm x 82.55mm) X 2.500" (63.50mm)
Package: Bulk
Family Name: 153
Categories: Boxes
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 3923.10.9000
Other Part Number: 153 BLACK, 153B, 153BK, 153BLACK, SR153B
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | SR153B-ND | 153,BK |
| Product Name | Boxes | Boxes - 153,BK |
| Type | Junction Box | |
| Material | ABS | |
| NEMA Rating | NEMA Enclosures; Type 1 | |
| Mounting Type | Handheld |