Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1556FBK

Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet
Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556FBK
Enclosures Accessories and Hardware 1556FBK
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556FBK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS BLK 6.3""L X 6.3""W"

"ENCLOSURE ABS BLK 6.3""L X 6.3""W"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1556FBK 164-1556FBK-ND
Product Name Enclosures Accessories and Hardware Boxes
Type Junction Box Junction Box
Material ABS ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details