Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551UGY

Description
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551UGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551UGY
Small Enclosures - Plastic Enclosures - General Purpose 1551UGY
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79

Key Features:

  • Ideally suited for mounting small printed circuit boards or used as potting boxes.
  • Molded in a choice of black, gray, or translucent blue general purpose ABS plastic.
  • Satin texture finish.
  • Complete with lid and two self tapping screws.
  • This series is also available with flanged lids.
  • Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures).
  • 2 P.C. board standoffs molded into interior.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Some sizes are available with a keyring kit.
  • Models with key ring kit are predrilled in the narrow side.
  • For even smaller enclosures, try our 1551MINI series.

Notes:

  • Lid is apx. 0.12" (3 mm) deep.
  • Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black)
  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure.

Photo Features:

(Click to enlarge)


Available colors include black, gray, or transparent blue.
All models have PC board mounting bosses in the box.
Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR)
All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Enclosures

Units shown: inch. Switch units to: mm


- - Part No. - - - Depth
Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid)
1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59
1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79
1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59
1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79
1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59
1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79
1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59
1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79
1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59
1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79
1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59
1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79
1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59
1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79
1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59
1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79
1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59
1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79

Enclosures with Mounting Flanges

Units shown: inch. Switch units to: mm


- - Length - - Depth
Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid)
1551NFLBK - 1551NFLGY - 1.38 1.38 0.59
1551MFLBK - 1551MFLGY - 1.38 1.38 0.79
1551QFLBK - 1551QFLGY - 1.58 1.58 0.59
1551PFLBK - 1551PFLGY - 1.58 1.58 0.79
1551FFLBK - 1551FFLGY - 1.97 1.38 0.59
1551GFLBK - 1551GFLGY - 1.97 1.38 0.79
1551SFLBK - 1551SFLGY - 1.97 1.97 0.59
1551RFLBK - 1551RFLGY - 1.97 1.97 0.79
1551JFLBK - 1551JFLGY - 2.36 1.38 0.59
1551HFLBK - 1551HFLGY - 2.36 1.38 0.79
1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59
1551TFLBK - 1551TFLGY - 2.36 2.36 0.79
1551LFLBK - 1551LFLGY - 3.15 1.58 0.59
1551KFLBK - 1551KFLGY - 3.15 1.58 0.79
1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59
1551XFLBK - 1551XFLGY - 3.15 3.15 0.79
1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59
1551UFLBK - 1551UFLGY - 3.94 1.57 0.79

Enclosures With Key Rings

Units shown: inch. Switch units to: mm


- - - - Depth
Part No. Black - Part No. Gray - Length - Width - (Including Lid)
1551GRBK - 1551GRGY - 1.97 1.38 0.79
1551HRBK - 1551HRGY - 2.36 1.38 0.79
1551KRBK - 1551KRGY - 3.15 1.58 0.79

Supplier's Site
Enclosures, Boxes, & Cases - 1551UGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551UGY
Enclosures, Boxes, & Cases 1551UGY
100 X 40 X 20MM ABS GREY

100 X 40 X 20MM ABS GREY

Buy Now
General Purpose Enclosures - 2287759 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2287759
General Purpose Enclosures 2287759
Hammond 1551UGY

Hammond 1551UGY

Supplier's Site
Boxes - 164-1551UGY-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.790"" (20.07mm)"

"Box Plastic, ABS Gray Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.790"" (20.07mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551UGY 1551UGY 2287759 164-1551UGY-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.94 inch (100 mm) 3.98 inch (101 mm)
Width 1.57 inch (39.88 mm) 1.57 inch (40 mm)
Depth 0.7900 inch (20.07 mm) 0.7874 inch (20 mm)
Material ABS Plastic ABS Polycarbonate; ABS; ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG42 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers