Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1556BBK

Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet
Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556BBK
Enclosures Accessories and Hardware 1556BBK
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556BBK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 3.15""L X 3.15""W"

"ENCLOSURE ABS 3.15""L X 3.15""W"

Buy Now Datasheet
General Purpose Enclosures - 2777555 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777555
General Purpose Enclosures 2777555
General Purpose FRABS Enclosure, 80 x 8

General Purpose FRABS Enclosure, 80 x 8

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1556BBK 164-1556BBK-ND 2777555
Product Name Enclosures Accessories and Hardware Boxes General Purpose Enclosures
Type Junction Box Junction Box
Material ABS ABS Polycarbonate; ABS; ABS Plastic
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details