Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1556FWH

Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet
Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556FWH
Enclosures Accessories and Hardware 1556FWH
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556FWH-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS WHITE 6.3""LX6.3""W"

"ENCLOSURE ABS WHITE 6.3""LX6.3""W"

Buy Now Datasheet
General Purpose Enclosures - 2777583 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777583
General Purpose Enclosures 2777583
General Purpose FRABS Enclosure, 160 x

General Purpose FRABS Enclosure, 160 x

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1556FWH 164-1556FWH-ND 2777583
Product Name Enclosures Accessories and Hardware Boxes General Purpose Enclosures
Type Junction Box Junction Box
Material ABS ABS Polycarbonate; ABS; ABS Plastic
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details