FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
"ENCLOSURE ABS 6.3""L X 4.72""W"
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2776475 | 1556EAWH | 164-1556EAWH-ND |
| Product Name | General Purpose Enclosures | Enclosures Accessories and Hardware | Boxes |
| Length | 4.72 inch (120 mm) | ||
| Width | 6.3 inch (160 mm) | ||
| Depth | 2.76 inch (70 mm) | ||
| Material | Polycarbonate; ABS; ABS Plastic | ABS | ABS |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |