Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551V2WH

Description
Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors). Ideally suited for mounting of printed circuit boards. Slots on the base of the enclosure allow for easy wall-mounting. Knockout on the base can be removed with a screwdriver and used for wire entry. Molded in ABS plastic (material has a UL94-HB rating). Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white. Satin texture finish. Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required. (4) P.C. board standoffs molded into interior (see drawings for details). Designed to meet IP30. Notes: To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Photo Features: Enclosure base features: A) Assembly hooks (square/rectangle models only) B) Wall-mounting slots C) Snap-fit closures D) Wire entry knockout E) PC Board standoffs Black Gray White Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Square and Rectangle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Length - Width - Depth 1551V1BK - 1551SNAP1BK - Black 40 40 20 1551V1GY - 1551SNAP1GY - Grey 40 40 20 1551V1WH - 1551SNAP1WH - White 40 40 20 1551V2BK - 1551SNAP2BK - Black 80 40 20 1551V2GY - 1551SNAP2GY - Grey 80 40 20 1551V2WH - 1551SNAP2WH - White 80 40 20 1551V3BK - 1551SNAP3BK - Black 60 60 20 1551V3GY - 1551SNAP3GY - Grey 60 60 20 1551V3WH - 1551SNAP3WH - White 60 60 20 1551V4BK - 1551SNAP4BK - Black 80 80 20 1551V4GY - 1551SNAP4GY - Grey 80 80 20 1551V4WH - 1551SNAP4WH - White 80 80 20 Circle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Diameter - Depth 1551V11BK - 1551SNAP11BK - Black 45 20 1551V11GY - 1551SNAP11GY - Grey 45 20 1551V11WH - 1551SNAP11WH - White 45 20 1551V12BK - 1551SNAP12BK - Black 60 20 1551V12GY - 1551SNAP12GY - Grey 60 20 1551V12WH - 1551SNAP12WH - White 60 20 1551V13BK - 1551SNAP13BK - Black 80 20 1551V13GY - 1551SNAP13GY - Grey 80 20 1551V13WH - 1551SNAP13WH - White 80 20
Request a Quote Datasheet
Description
Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors). Ideally suited for mounting of printed circuit boards. Slots on the base of the enclosure allow for easy wall-mounting. Knockout on the base can be removed with a screwdriver and used for wire entry. Molded in ABS plastic (material has a UL94-HB rating). Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white. Satin texture finish. Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required. (4) P.C. board standoffs molded into interior (see drawings for details). Designed to meet IP30. Notes: To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Photo Features: Enclosure base features: A) Assembly hooks (square/rectangle models only) B) Wall-mounting slots C) Snap-fit closures D) Wire entry knockout E) PC Board standoffs Black Gray White Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Square and Rectangle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Length - Width - Depth 1551V1BK - 1551SNAP1BK - Black 40 40 20 1551V1GY - 1551SNAP1GY - Grey 40 40 20 1551V1WH - 1551SNAP1WH - White 40 40 20 1551V2BK - 1551SNAP2BK - Black 80 40 20 1551V2GY - 1551SNAP2GY - Grey 80 40 20 1551V2WH - 1551SNAP2WH - White 80 40 20 1551V3BK - 1551SNAP3BK - Black 60 60 20 1551V3GY - 1551SNAP3GY - Grey 60 60 20 1551V3WH - 1551SNAP3WH - White 60 60 20 1551V4BK - 1551SNAP4BK - Black 80 80 20 1551V4GY - 1551SNAP4GY - Grey 80 80 20 1551V4WH - 1551SNAP4WH - White 80 80 20 Circle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Diameter - Depth 1551V11BK - 1551SNAP11BK - Black 45 20 1551V11GY - 1551SNAP11GY - Grey 45 20 1551V11WH - 1551SNAP11WH - White 45 20 1551V12BK - 1551SNAP12BK - Black 60 20 1551V12GY - 1551SNAP12GY - Grey 60 20 1551V12WH - 1551SNAP12WH - White 60 20 1551V13BK - 1551SNAP13BK - Black 80 20 1551V13GY - 1551SNAP13GY - Grey 80 20 1551V13WH - 1551SNAP13WH - White 80 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551V2WH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551V2WH
Small Enclosures - Plastic Enclosures - General Purpose 1551V2WH
Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors). Ideally suited for mounting of printed circuit boards. Slots on the base of the enclosure allow for easy wall-mounting. Knockout on the base can be removed with a screwdriver and used for wire entry. Molded in ABS plastic (material has a UL94-HB rating). Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white. Satin texture finish. Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required. (4) P.C. board standoffs molded into interior (see drawings for details). Designed to meet IP30. Notes: To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Photo Features: Enclosure base features: A) Assembly hooks (square/rectangle models only) B) Wall-mounting slots C) Snap-fit closures D) Wire entry knockout E) PC Board standoffs Black Gray White Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Square and Rectangle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Length - Width - Depth 1551V1BK - 1551SNAP1BK - Black 40 40 20 1551V1GY - 1551SNAP1GY - Grey 40 40 20 1551V1WH - 1551SNAP1WH - White 40 40 20 1551V2BK - 1551SNAP2BK - Black 80 40 20 1551V2GY - 1551SNAP2GY - Grey 80 40 20 1551V2WH - 1551SNAP2WH - White 80 40 20 1551V3BK - 1551SNAP3BK - Black 60 60 20 1551V3GY - 1551SNAP3GY - Grey 60 60 20 1551V3WH - 1551SNAP3WH - White 60 60 20 1551V4BK - 1551SNAP4BK - Black 80 80 20 1551V4GY - 1551SNAP4GY - Grey 80 80 20 1551V4WH - 1551SNAP4WH - White 80 80 20 Circle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Diameter - Depth 1551V11BK - 1551SNAP11BK - Black 45 20 1551V11GY - 1551SNAP11GY - Grey 45 20 1551V11WH - 1551SNAP11WH - White 45 20 1551V12BK - 1551SNAP12BK - Black 60 20 1551V12GY - 1551SNAP12GY - Grey 60 20 1551V12WH - 1551SNAP12WH - White 60 20 1551V13BK - 1551SNAP13BK - Black 80 20 1551V13GY - 1551SNAP13GY - Grey 80 20 1551V13WH - 1551SNAP13WH - White 80 20

Key Features:

  • Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications.
  • Choice of vented or unvented.
  • Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors).
  • Ideally suited for mounting of printed circuit boards.
  • Slots on the base of the enclosure allow for easy wall-mounting.
  • Knockout on the base can be removed with a screwdriver and used for wire entry.
  • Molded in ABS plastic (material has a UL94-HB rating).
  • Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white.
  • Satin texture finish.
  • Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required.
  • (4) P.C. board standoffs molded into interior (see drawings for details).
  • Designed to meet IP30.

Notes:

  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure.

Photo Features:


Enclosure base features:

  • A) Assembly hooks (square/rectangle models only)
  • B) Wall-mounting slots
  • C) Snap-fit closures
  • D) Wire entry knockout
  • E) PC Board standoffs

Black


Gray


White


Videos

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Square and Rectangle Enclosures

Units shown: mm. Switch units to: inch


Vented - Unvented - Color - Length - Width - Depth
1551V1BK - 1551SNAP1BK - Black 40 40 20
1551V1GY - 1551SNAP1GY - Grey 40 40 20
1551V1WH - 1551SNAP1WH - White 40 40 20
1551V2BK - 1551SNAP2BK - Black 80 40 20
1551V2GY - 1551SNAP2GY - Grey 80 40 20
1551V2WH - 1551SNAP2WH - White 80 40 20
1551V3BK - 1551SNAP3BK - Black 60 60 20
1551V3GY - 1551SNAP3GY - Grey 60 60 20
1551V3WH - 1551SNAP3WH - White 60 60 20
1551V4BK - 1551SNAP4BK - Black 80 80 20
1551V4GY - 1551SNAP4GY - Grey 80 80 20
1551V4WH - 1551SNAP4WH - White 80 80 20

Circle Enclosures

Units shown: mm. Switch units to: inch


Vented - Unvented - Color - Diameter - Depth
1551V11BK - 1551SNAP11BK - Black 45 20
1551V11GY - 1551SNAP11GY - Grey 45 20
1551V11WH - 1551SNAP11WH - White 45 20
1551V12BK - 1551SNAP12BK - Black 60 20
1551V12GY - 1551SNAP12GY - Grey 60 20
1551V12WH - 1551SNAP12WH - White 60 20
1551V13BK - 1551SNAP13BK - Black 80 20
1551V13GY - 1551SNAP13GY - Grey 80 20
1551V13WH - 1551SNAP13WH - White 80 20

Supplier's Site
Boxes - 164-1551V2WH-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS White Hand Held, Cover Included X 0.800"" (20.32mm)"

"Box Plastic, ABS White Hand Held, Cover Included X 0.800"" (20.32mm)"

Buy Now Datasheet
General Purpose Enclosures - 1974499 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1974499
General Purpose Enclosures 1974499
Hammond 1551V2WH Enclosure

Hammond 1551V2WH Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1551V2WH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551V2WH
Enclosures, Boxes, & Cases 1551V2WH
SNAP VENTED ENCL 80 X 40 ABS

SNAP VENTED ENCL 80 X 40 ABS

Buy Now
Electrical Enclosures - 1551V2WH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1551V2WH
Electrical Enclosures 1551V2WH
Electrical Enclosures SNAP VENTED WHITE 3.15Hx1.57Wx.79D

Electrical Enclosures SNAP VENTED WHITE 3.15Hx1.57Wx.79D

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551V2WH 164-1551V2WH-ND 1974499 1551V2WH 1551V2WH
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes General Purpose Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm) 3.15 inch (80 mm) 3.15 inch (80 mm)
Width 1.57 inch (39.88 mm) 1.57 inch (40 mm) 1.57 inch (40 mm)
Depth 0.7900 inch (20.07 mm) 0.7874 inch (20 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1436K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers