Key Features:
Notes:
Photo Features:
(Click to enlarge)
Available colors include black, gray, or transparent blue.
All models have PC board mounting bosses in the box.
Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR)
All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Standard Enclosures
Units shown: inch. Switch units to: mm
- - Part No. - - - Depth
Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid)
1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59
1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79
1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59
1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79
1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59
1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79
1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59
1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79
1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59
1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79
1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59
1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79
1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59
1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79
1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59
1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79
1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59
1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79
Enclosures with Mounting Flanges
Units shown: inch. Switch units to: mm
- - Length - - Depth
Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid)
1551NFLBK - 1551NFLGY - 1.38 1.38 0.59
1551MFLBK - 1551MFLGY - 1.38 1.38 0.79
1551QFLBK - 1551QFLGY - 1.58 1.58 0.59
1551PFLBK - 1551PFLGY - 1.58 1.58 0.79
1551FFLBK - 1551FFLGY - 1.97 1.38 0.59
1551GFLBK - 1551GFLGY - 1.97 1.38 0.79
1551SFLBK - 1551SFLGY - 1.97 1.97 0.59
1551RFLBK - 1551RFLGY - 1.97 1.97 0.79
1551JFLBK - 1551JFLGY - 2.36 1.38 0.59
1551HFLBK - 1551HFLGY - 2.36 1.38 0.79
1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59
1551TFLBK - 1551TFLGY - 2.36 2.36 0.79
1551LFLBK - 1551LFLGY - 3.15 1.58 0.59
1551KFLBK - 1551KFLGY - 3.15 1.58 0.79
1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59
1551XFLBK - 1551XFLGY - 3.15 3.15 0.79
1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59
1551UFLBK - 1551UFLGY - 3.94 1.57 0.79
Enclosures With Key Rings
Units shown: inch. Switch units to: mm
- - - - Depth
Part No. Black - Part No. Gray - Length - Width - (Including Lid)
1551GRBK - 1551GRGY - 1.97 1.38 0.79
1551HRBK - 1551HRGY - 2.36 1.38 0.79
1551KRBK - 1551KRGY - 3.15 1.58 0.79
Hammond 1551QFLBK Enclosure
"Box Plastic, ABS Black Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.591"" (15.01mm)"
40 X 40 X 15MM BK FLANGED LID
ENCLOSURE, PLASTIC, MINIATURE, FLANGE, BLACK 1.58 X 1.58 X 0.59
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551QFLBK | 1974466 | HM1059-ND | 1551QFLBK | 70164728 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases | ENCLOSURE, PLASTIC, MINIATURE, FLANGE, BLACK 1.58 X 1.58 X 0.59 |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 1.58 inch (40.13 mm) | 1.57 inch (40 mm) | |||
| Width | 1.58 inch (40.13 mm) | 1.57 inch (40 mm) | |||
| Depth | 0.5900 inch (14.99 mm) | 0.5906 inch (15 mm) | |||
| Material | ABS Plastic | Polycarbonate; ABS; Abs | ABS |