Hammond Manufacturing Company Inc. Boxes 1556HGY

Description
"ENCLOSURE ABS 7.87""L X 7.87""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 7.87""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-1556HGY-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 7.87""L X 7.87""W"

"ENCLOSURE ABS 7.87""L X 7.87""W"

Buy Now Datasheet
General Purpose Enclosures - 2777595 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777595
General Purpose Enclosures 2777595
General Purpose FRABS Enclosure, 200 x

General Purpose FRABS Enclosure, 200 x

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556HGY
Enclosures Accessories and Hardware 1556HGY
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 164-1556HGY-ND 2777595 1556HGY
Product Name Boxes General Purpose Enclosures Enclosures Accessories and Hardware
Type Junction Box Junction Box
Material ABS Polycarbonate; ABS; ABS Plastic ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers