Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1550M

Description
Features Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Available in natural vibra finish OR in light textured, black powder paint. Unpainted version is vibra finished for a smooth surface with no sharp edges. Painted version is painted with tough satin black polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance the assembled appearance. Lap joint construction protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. The enclosure does not provide shielding when water-tight gaskets are installed. M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid into factory tapped holes. Designed to meet IP 54 without a gasket or IP66 with a gasket. IP67 upgraded gaskets are available. All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Add 0.16" (4 mm) to enclosure depth for lid Replacement Hardware Replacement screws for the unpainted series - 1550MS100 - Package of 100 Replacement screws for the black series - 1550MS100BK - Package of 100 Upgrade To Tamper-Resistant (Torx With Pin) Hardware Tamper-resistant screws for the unpainted series - 1550MS50T- Package of 50 Tamper-resistant screws for the black series -1550MS50TBK - Package of 50 Driver bit for tamper-proof screws - SCDRIVET15-2 Accessory Gasket Kits IP66 Each kit includes two pre-formed economical EVA foam gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later Gasket is applied to the lid (see photo example below). Designed to meet IP 66 (with properly installed gasket and lid screws torqued at 55 cN.m). EVA Foam gasket rated up to 65 degrees C. IP67 Upgrade Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid (see photo example below). Tested to meet IP 67 (with properly installed gasket and lid screws torqued at 55 cN.m). Silicone gasket has a temperature rating of -40C to +150C Photo Features (click to enlarge): Available in natural (plain aluminum) finish or with black powder coat. All sizes available with or without water-tight gaskets. Gasket shipped loose inside enclosure (shown installed). Smooth internal walls make installing connectors easy. Shown here with gasket installed. Gasket retainer on the lid makes for accurate, steady positioning of critical seals. IP66 or IP67 gasket kits with adhesive back also sold separately.
Request a Quote Datasheet
Description
Features Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Available in natural vibra finish OR in light textured, black powder paint. Unpainted version is vibra finished for a smooth surface with no sharp edges. Painted version is painted with tough satin black polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance the assembled appearance. Lap joint construction protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. The enclosure does not provide shielding when water-tight gaskets are installed. M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid into factory tapped holes. Designed to meet IP 54 without a gasket or IP66 with a gasket. IP67 upgraded gaskets are available. All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Add 0.16" (4 mm) to enclosure depth for lid Replacement Hardware Replacement screws for the unpainted series - 1550MS100 - Package of 100 Replacement screws for the black series - 1550MS100BK - Package of 100 Upgrade To Tamper-Resistant (Torx With Pin) Hardware Tamper-resistant screws for the unpainted series - 1550MS50T- Package of 50 Tamper-resistant screws for the black series -1550MS50TBK - Package of 50 Driver bit for tamper-proof screws - SCDRIVET15-2 Accessory Gasket Kits IP66 Each kit includes two pre-formed economical EVA foam gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later Gasket is applied to the lid (see photo example below). Designed to meet IP 66 (with properly installed gasket and lid screws torqued at 55 cN.m). EVA Foam gasket rated up to 65 degrees C. IP67 Upgrade Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid (see photo example below). Tested to meet IP 67 (with properly installed gasket and lid screws torqued at 55 cN.m). Silicone gasket has a temperature rating of -40C to +150C Photo Features (click to enlarge): Available in natural (plain aluminum) finish or with black powder coat. All sizes available with or without water-tight gaskets. Gasket shipped loose inside enclosure (shown installed). Smooth internal walls make installing connectors easy. Shown here with gasket installed. Gasket retainer on the lid makes for accurate, steady positioning of critical seals. IP66 or IP67 gasket kits with adhesive back also sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1550M - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1550M
Small Enclosures - Diecast Enclosures 1550M
Features Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Available in natural vibra finish OR in light textured, black powder paint. Unpainted version is vibra finished for a smooth surface with no sharp edges. Painted version is painted with tough satin black polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance the assembled appearance. Lap joint construction protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. The enclosure does not provide shielding when water-tight gaskets are installed. M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid into factory tapped holes. Designed to meet IP 54 without a gasket or IP66 with a gasket. IP67 upgraded gaskets are available. All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Add 0.16" (4 mm) to enclosure depth for lid Replacement Hardware Replacement screws for the unpainted series - 1550MS100 - Package of 100 Replacement screws for the black series - 1550MS100BK - Package of 100 Upgrade To Tamper-Resistant (Torx With Pin) Hardware Tamper-resistant screws for the unpainted series - 1550MS50T- Package of 50 Tamper-resistant screws for the black series -1550MS50TBK - Package of 50 Driver bit for tamper-proof screws - SCDRIVET15-2 Accessory Gasket Kits IP66 Each kit includes two pre-formed economical EVA foam gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later Gasket is applied to the lid (see photo example below). Designed to meet IP 66 (with properly installed gasket and lid screws torqued at 55 cN.m). EVA Foam gasket rated up to 65 degrees C. IP67 Upgrade Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid (see photo example below). Tested to meet IP 67 (with properly installed gasket and lid screws torqued at 55 cN.m). Silicone gasket has a temperature rating of -40C to +150C Photo Features (click to enlarge): Available in natural (plain aluminum) finish or with black powder coat. All sizes available with or without water-tight gaskets. Gasket shipped loose inside enclosure (shown installed). Smooth internal walls make installing connectors easy. Shown here with gasket installed. Gasket retainer on the lid makes for accurate, steady positioning of critical seals. IP66 or IP67 gasket kits with adhesive back also sold separately.

Features

  • Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure.
  • Available in natural vibra finish OR in light textured, black powder paint.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Painted version is painted with tough satin black polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance the assembled appearance.
  • Lap joint construction protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. The enclosure does not provide shielding when water-tight gaskets are installed.
  • M3.5 x 0.6 x 12 mm long stainless steel, Philips head, machine screws secure lid into factory tapped holes.
  • Designed to meet IP 54 without a gasket or IP66 with a gasket. IP67 upgraded gaskets are available.
  • All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262
  • No internal ribs for easy installation of connectors without interference or additional milling.
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.
  • Add 0.16" (4 mm) to enclosure depth for lid

Replacement Hardware

  • Replacement screws for the unpainted series - 1550MS100 - Package of 100
  • Replacement screws for the black series - 1550MS100BK - Package of 100

Upgrade To Tamper-Resistant (Torx With Pin) Hardware

  • Tamper-resistant screws for the unpainted series - 1550MS50T- Package of 50
  • Tamper-resistant screws for the black series -1550MS50TBK - Package of 50
  • Driver bit for tamper-proof screws - SCDRIVET15-2

Accessory Gasket Kits

  • IP66
    • Each kit includes two pre-formed economical EVA foam gaskets.
    • Gaskets include adhesive backing for easy installation.
    • Allows enclosure to be machined and/or painted first and gasketed later
    • Gasket is applied to the lid (see photo example below).
    • Designed to meet IP 66 (with properly installed gasket and lid screws torqued at 55 cN.m).
    • EVA Foam gasket rated up to 65 degrees C.
  • IP67 Upgrade
    • Each kit includes two pre-formed silicone gaskets.
    • Gaskets include adhesive backing for easy installation.
    • Allows enclosure to be machined and/or painted first and gasketed later.
    • Gasket is applied to the lid (see photo example below).
    • Tested to meet IP 67 (with properly installed gasket and lid screws torqued at 55 cN.m).
    • Silicone gasket has a temperature rating of -40C to +150C

Photo Features (click to enlarge):


Available in natural (plain aluminum) finish or with black powder coat.
All sizes available with or without water-tight gaskets. Gasket shipped loose inside enclosure (shown installed).
Smooth internal walls make installing connectors easy.
Shown here with gasket installed.
Gasket retainer on the lid makes for accurate, steady positioning of critical seals.
IP66 or IP67 gasket kits with adhesive back also sold separately.

Supplier's Site
General Purpose Enclosures - 8681089 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
8681089
General Purpose Enclosures 8681089
Hammond 1550M Enclosure

Hammond 1550M Enclosure

Supplier's Site
Boxes - HM1198-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 4.740"" L x 3.953"" W (120.40mm x 100.41mm) X 1.394"" (35.41mm)"

"Box Metal, Aluminum Unpainted Cover Included 4.740"" L x 3.953"" W (120.40mm x 100.41mm) X 1.394"" (35.41mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1550M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1550M
Enclosures, Boxes, & Cases 1550M
DIECAST BOX 1550 SERIES

DIECAST BOX 1550 SERIES

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1550M 8681089 HM1198-ND 1550M
Product Name Small Enclosures - Diecast Enclosures General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.74 inch (120 mm) 4.72 inch (120 mm)
Width 3.95 inch (100 mm) 3.94 inch (100 mm)
Depth 1.23 inch (31.24 mm) 1.38 inch (35 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum; Die cast aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 1414N4PHSSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
2 suppliers