Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1556DAGY

Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet
Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556DAGY
Enclosures Accessories and Hardware 1556DAGY
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556DAGY-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 4.72""L X 4.72""W"

"ENCLOSURE ABS 4.72""L X 4.72""W"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1556DAGY 164-1556DAGY-ND
Product Name Enclosures Accessories and Hardware Boxes
Type Junction Box Junction Box
Material ABS ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details