Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1550Z115BK

Description
Key Features: Very economical - thick wall - diecast aluminum - watertight electronic instrument enclosure. Rugged, diecast aluminum alloy (tough - yet easy to machine), Two piece “tongue & groove” construction for protection against access of dust and water. Ideal for repetitive opening and closing. Easy to wall mount using “through box - blind hole” construction (on all sizes except: 1550Z102, 1550Z115 & 1550Z120). Access to blind holes is outside of gasket ring for superior protection (see photo features below). Unpainted version is vibra finished for a smooth surface with no sharp edges. Textured black version is coated with tough polyester powder for a lasting finish, even after machining. Finish is applied to the entire enclosure (inside & out). Lid secured with either two, four or six (count varies with size) stainless steel, Philips head, counter sunk, machine screws - into factory tapped holes. Lid screws are outside the gasket protection area to eliminate the need for “O” rings on the screws. On six sizes (the 1550Z107, 1550Z108, 1550Z116, 1550Z117, 1550Z137 & 1550Z139) lid screws are self captivating. The lid holes are slightly undersized & threaded with the first installation of the self tapping - lid screws (see photos)). Enclosure holes are pre-tapped. Designed to meet IP66 (NEMA 1, 4, 4X, 12 & 13 ratings. Gasket is pre-formed, one-piece silicone rubber and installs easily into lid groove. Gasket has a temperature rating of -40C to +150C North American Mark of Safety - cUL & UL listed. Certified to NEMA 4X standards - File #E71073 All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. No internal ribs on the wall make connector installation easy. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote Datasheet
Description
Key Features: Very economical - thick wall - diecast aluminum - watertight electronic instrument enclosure. Rugged, diecast aluminum alloy (tough - yet easy to machine), Two piece “tongue & groove” construction for protection against access of dust and water. Ideal for repetitive opening and closing. Easy to wall mount using “through box - blind hole” construction (on all sizes except: 1550Z102, 1550Z115 & 1550Z120). Access to blind holes is outside of gasket ring for superior protection (see photo features below). Unpainted version is vibra finished for a smooth surface with no sharp edges. Textured black version is coated with tough polyester powder for a lasting finish, even after machining. Finish is applied to the entire enclosure (inside & out). Lid secured with either two, four or six (count varies with size) stainless steel, Philips head, counter sunk, machine screws - into factory tapped holes. Lid screws are outside the gasket protection area to eliminate the need for “O” rings on the screws. On six sizes (the 1550Z107, 1550Z108, 1550Z116, 1550Z117, 1550Z137 & 1550Z139) lid screws are self captivating. The lid holes are slightly undersized & threaded with the first installation of the self tapping - lid screws (see photos)). Enclosure holes are pre-tapped. Designed to meet IP66 (NEMA 1, 4, 4X, 12 & 13 ratings. Gasket is pre-formed, one-piece silicone rubber and installs easily into lid groove. Gasket has a temperature rating of -40C to +150C North American Mark of Safety - cUL & UL listed. Certified to NEMA 4X standards - File #E71073 All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. No internal ribs on the wall make connector installation easy. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1550Z115BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1550Z115BK
Small Enclosures - Diecast Enclosures 1550Z115BK
Key Features: Very economical - thick wall - diecast aluminum - watertight electronic instrument enclosure. Rugged, diecast aluminum alloy (tough - yet easy to machine), Two piece “tongue & groove” construction for protection against access of dust and water. Ideal for repetitive opening and closing. Easy to wall mount using “through box - blind hole” construction (on all sizes except: 1550Z102, 1550Z115 & 1550Z120). Access to blind holes is outside of gasket ring for superior protection (see photo features below). Unpainted version is vibra finished for a smooth surface with no sharp edges. Textured black version is coated with tough polyester powder for a lasting finish, even after machining. Finish is applied to the entire enclosure (inside & out). Lid secured with either two, four or six (count varies with size) stainless steel, Philips head, counter sunk, machine screws - into factory tapped holes. Lid screws are outside the gasket protection area to eliminate the need for “O” rings on the screws. On six sizes (the 1550Z107, 1550Z108, 1550Z116, 1550Z117, 1550Z137 & 1550Z139) lid screws are self captivating. The lid holes are slightly undersized & threaded with the first installation of the self tapping - lid screws (see photos)). Enclosure holes are pre-tapped. Designed to meet IP66 (NEMA 1, 4, 4X, 12 & 13 ratings. Gasket is pre-formed, one-piece silicone rubber and installs easily into lid groove. Gasket has a temperature rating of -40C to +150C North American Mark of Safety - cUL & UL listed. Certified to NEMA 4X standards - File #E71073 All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. No internal ribs on the wall make connector installation easy. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips

Key Features:

  • Very economical - thick wall - diecast aluminum - watertight electronic instrument enclosure.
  • Rugged, diecast aluminum alloy (tough - yet easy to machine),
  • Two piece “tongue & groove” construction for protection against access of dust and water.
  • Ideal for repetitive opening and closing.
  • Easy to wall mount using “through box - blind hole” construction (on all sizes except: 1550Z102, 1550Z115 & 1550Z120). Access to blind holes is outside of gasket ring for superior protection (see photo features below).
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Textured black version is coated with tough polyester powder for a lasting finish, even after machining. Finish is applied to the entire enclosure (inside & out).
  • Lid secured with either two, four or six (count varies with size) stainless steel, Philips head, counter sunk, machine screws - into factory tapped holes.
  • Lid screws are outside the gasket protection area to eliminate the need for “O” rings on the screws.
  • On six sizes (the 1550Z107, 1550Z108, 1550Z116, 1550Z117, 1550Z137 & 1550Z139) lid screws are self captivating. The lid holes are slightly undersized & threaded with the first installation of the self tapping - lid screws (see photos)). Enclosure holes are pre-tapped.
  • Designed to meet IP66 (NEMA 1, 4, 4X, 12 & 13 ratings. Gasket is pre-formed, one-piece silicone rubber and installs easily into lid groove.
  • Gasket has a temperature rating of -40C to +150C
  • North American Mark of Safety - cUL & UL listed. Certified to NEMA 4X standards - File #E71073
  • All sizes except 1550Z101** carry an impact rating of IK08 per IEC62262
  • No internal ribs for easy installation of connectors without interference or additional milling.

No internal ribs on the wall make connector installation easy.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.

Accessories

  • Breather Kit
  • Pressure Compensation Plug
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
Supplier's Site
Boxes - HM207-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.843"" L x 4.268"" W (148.41mm x 108.41mm) X 2.969"" (75.41mm)"

"Box Metal, Aluminum Black Cover Included 5.843"" L x 4.268"" W (148.41mm x 108.41mm) X 2.969"" (75.41mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1550Z115BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1550Z115BK
Enclosures, Boxes, & Cases 1550Z115BK
DIECAST BOX 1550Z SERIES

DIECAST BOX 1550Z SERIES

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1550Z115BK HM207-ND 1550Z115BK
Product Name Small Enclosures - Diecast Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.84 inch (148 mm)
Width 4.27 inch (108 mm)
Depth 2.57 inch (65.28 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHN6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers