Hammond Manufacturing Company Inc. Boxes 1556CBK

Description
"ENCLOSURE ABS 4.72""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 4.72""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-1556CBK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 4.72""L X 3.15""W"

"ENCLOSURE ABS 4.72""L X 3.15""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556CBK
Enclosures Accessories and Hardware 1556CBK
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 164-1556CBK-ND 1556CBK
Product Name Boxes Enclosures Accessories and Hardware
Type Junction Box Junction Box
Material ABS ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details