Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1556FAGY

Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet
Description
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556FAGY
Enclosures Accessories and Hardware 1556FAGY
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556FAGY-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 6.3""L X 6.3""W"

"ENCLOSURE ABS 6.3""L X 6.3""W"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1556FAGY 164-1556FAGY-ND
Product Name Enclosures Accessories and Hardware Boxes
Type Junction Box Junction Box
Material ABS ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2138 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details