Key Features:
No internal ribs on the wall make connector installation easy.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.
Accessories
"Box Metal, Aluminum Black Cover Included 4.756"" L x 4.756"" W (120.80mm x 120.80mm) X 4.004"" (101.70mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1550Z137BK | 1550Z137BK | HM237-ND |
| Product Name | Small Enclosures - Diecast Enclosures | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 4.76 inch (121 mm) | ||
| Width | 4.76 inch (121 mm) | ||
| Depth | 3.19 inch (81.03 mm) | ||
| Material | Aluminum; Aluminum (Die-Cast Alloy) | Aluminum |