Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1554EGY

Description
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1554EGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1554EGY
Small Enclosures - Plastic Enclosures - Industrial 1554EGY
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)

Key Features:

  • Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details).
  • ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating.
  • Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed.
  • Enclosure color is a light gray (RAL 7035).
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only)
  • ABS Plastic versions are designed to meet IP66.
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options and vary with size:
    • Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”.
    • Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”).
    • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”).

Photo Features:

Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray.


Gray
Clear
Smoked

Wall-mounting holes are located outside of the gasket channel


Same wall mounting holes can be used to install an accessory foot kit, 1554FT


Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown)

Videos

Accessories

  • Inner Panels
  • Replacement Gaskets
  • Breather Kit
  • Small Rainproof Ventilator
  • Pressure Compensation Plug
  • Hole Plugs
  • Hole Plugs
  • Hole Plugs
  • Pole Mount Kit
  • Liquid-Tight Cordgrips (Nickel Plated Brass)
  • Liquid-Tight Cordgrips (Nylon)
Supplier's Site
General Purpose Enclosures - 2306465 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2306465
General Purpose Enclosures 2306465
Hammond 1554EGY Enclosure

Hammond 1554EGY Enclosure

Supplier's Site
Boxes - 1554EGY - 1554EGY - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1554EGY
1554EGY
Boxes - 1554EGY 1554EGY
Manufacturer: Hammond Manufacturing Win Source Part Number: 777863-1554EGY Series: 1554 Color: Gray Features: Card Guides, PCB Supports, Watertight Material Flammability Rating: UL94 HB Ratings: IP66, NEMA 4,4X,12,13 Thickness: 0.118" (3.00mm) Height: 2.362" (60.00mm) Material: Plastic, ABS Design: Cover Included Shipping Info: Shipped from Digi-Key Container Type: Box Area (L x W): 12.6" (81cm) Family Name: 1554E Categories: Boxes, Enclosures, Racks Dimension: 3.543" L x 3.543" W (89.99mm x 89.99mm) Alternative Parts (Cross-Reference): 1554E2GYCL; Introduction Date: August 17, 2004 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 777863-1554EGY
Series: 1554
Color: Gray
Features: Card Guides, PCB Supports, Watertight
Material Flammability Rating: UL94 HB
Ratings: IP66, NEMA 4,4X,12,13
Thickness: 0.118" (3.00mm)
Height: 2.362" (60.00mm)
Material: Plastic, ABS
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Container Type: Box
Area (L x W): 12.6" (81cm)
Family Name: 1554E
Categories: Boxes, Enclosures, Racks
Dimension: 3.543" L x 3.543" W (89.99mm x 89.99mm)
Alternative Parts (Cross-Reference): 1554E2GYCL;
Introduction Date: August 17, 2004
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - HM920-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 3.543"" L x 3.543"" W (89.99mm x 89.99mm) X 2.362"" (60.00mm)"

"Box Plastic, ABS Gray Cover Included 3.543"" L x 3.543"" W (89.99mm x 89.99mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1554EGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554EGY
Enclosures, Boxes, & Cases 1554EGY
90X90X60MM ABS NEMA ENCL.

90X90X60MM ABS NEMA ENCL.

Buy Now
Enclosure;NEMA;ABS Plastic;UL94 HB;Watertight;Flat Lid;Lt Gray 3.5x3.5x2.4in - 70163902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA;ABS Plastic;UL94 HB;Watertight;Flat Lid;Lt Gray 3.5x3.5x2.4in
70163902
Enclosure;NEMA;ABS Plastic;UL94 HB;Watertight;Flat Lid;Lt Gray 3.5x3.5x2.4in 70163902
1554 Series Light Gray Watertight Flat Enclosure, Silicon Rubber Gasket All stainless steel hardware to avoid corrosion caused by dissimilar metals Lid and Mounting holes are located outside of the gasket seal Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water.

1554 Series Light Gray Watertight Flat Enclosure, Silicon Rubber Gasket

  • All stainless steel hardware to avoid corrosion caused by dissimilar metals
  • Lid and Mounting holes are located outside of the gasket seal
    Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1554EGY 2306465 1554EGY HM920-ND 1554EGY 70163902
Product Name Small Enclosures - Plastic Enclosures - Industrial General Purpose Enclosures Boxes - 1554EGY Boxes Enclosures, Boxes, & Cases Enclosure;NEMA;ABS Plastic;UL94 HB;Watertight;Flat Lid;Lt Gray 3.5x3.5x2.4in
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.5 inch (88.9 mm) 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Width 3.5 inch (88.9 mm) 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Depth 2.4 inch (60.96 mm) 2.4 inch (61 mm) 2.4 inch (60.96 mm)
Material ABS Plastic Polycarbonate; ABS; ABS ABS ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1436B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers