Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CDR TL1453CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 716673-TL1453CDR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 716673-TL1453CDR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CDR - 716673-TL1453CDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CDR
716673-TL1453CDR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CDR 716673-TL1453CDR
Manufacturer: Texas Instruments Win Source Part Number: 716673-TL1453CDR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 716673-TL1453CDR
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TL1453CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TL1453CDR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL1453CDR
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - TL1453CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1453CDR
DC DC Switching Controllers TL1453CDR
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 716673-TL1453CDR TL1453CDR TL1453CDR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CDR Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672774 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers