Win Source Part Number: 1372220-LP87524JRNFT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-VQFN-HR (4.5x4)
Base Product Number: LP87524
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Programmable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 3.36V
Current - Output: 4A
Topology: Buck
Number of Outputs: 4
Voltage - Input (Min): 2.8V
Frequency - Switching: 4MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
IC REG BUCK PROG 4A QD 26VQFN
Switching Voltage Regulators 4-A + 2.5-A + two 1.5-A buck converters with integrated switches 26-VQFN-HR -40 to 125
IC REG BUCK PROG 4A QD 26VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372220-LP87524JRNFTQ1 | 296-LP87524JRNFTQ1TR-ND | LP87524JRNFTQ1 | LP87524JRNFTQ1 | LP87524JRNFTQ1 | LP87524JRNFTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; Tape & Reel | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz |