Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTRLR BUCK/BST/FLYBK 16SO
IC REG CTRLR BUCK/BST/FLYBK 16SO
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451ACNSG4-ND | 815-TL1451ACNSG4 | TL1451ACNSG4 | TL1451ACNSG4 |
| Product Name | DC DC Switching Controllers | IC REG CTRLR BUCK/BST/FLYBK 16SO | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209, 5.30mm Width) | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| fsw | 1 to 500 kHz | 1 to 500 kHz | 1 to 500 kHz | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |