The MC33063A is a 1.5-A peak boost/buck/inverting
1.5-A Peak Boost/Buck/Inverting
Manufacturer: Texas Instruments
Win Source Part Number: 1218144-MC33063ADRJR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: MC33063A
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (4x4)
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): MC33063AP-P; MC33063AD; MC33063ADE4;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33063ADRJRG4 | 1218144-MC33063ADRJRG4 |
| Product Name | MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADRJRG4 |
| Configuration / Function | Buck-Boost | Buck-Boost; Buck, Boost |
| Package Type | Other; PDIP,SOIC,SON | Other; 8-WDFN Exposed Pad |
| Output Voltage | 1.25 to 40 volts | 1.25 volts |
| VIN | 3 to 40 volts | 3 volts |
| Duty Cycle | 80 |