The MC34063A is a 1.5-A peak Boost/Buck/Inverting
1.5-A Boost/Buck/Inverting
Manufacturer: Texas Instruments
Win Source Part Number: 1073485-MC34063ADRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34063ADRE4 | 1073485-MC34063ADRE4 |
| Product Name | MC34063A 1.5-A Boost/Buck/Inverting Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ADRE4 |
| Configuration / Function | Buck-Boost | Buck, Boost |
| Package Type | Other; PDIP,SOIC,SON | SOIC; Other; 8-SOIC |
| Output Voltage | 1.25 to 40 volts | 1.25 volts |
| VIN | 3 to 40 volts | 40 volts |
| Duty Cycle | 80 |