IC REG BUCK 1V 10A 26VQFN
Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 26-PowerVFQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LP875701BRNFRQ1 | LP875701BRNFRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1 volts | 1 to ? volts |
| IOUT | 10 amps | 10 amps |
| fsw | 3000 kHz | 3000 kHz |