Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LP875620RNFRQ1

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LP875620RNFRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LP875620RNFRQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LP875620RNFRQ1CT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LP875620RNFRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LP875620RNFRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LP875620RNFRQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 977764-LP875620RNFRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
977764-LP875620RNFRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 977764-LP875620RNFRQ1
Win Source Part Number: 977764-LP875620RNFRQ 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 16A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Voltage - Output (Max): 3.36V Number of Outputs: 4 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 26-PowerVFQFN Supplier Device Package: 26-VQFN-HR (4.5x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP875620RNFRQ1CT ,296-LP875620RNFRQ1D KR,296-LP875620RNFRQ 1TR Base Product Number: LP875620

Win Source Part Number: 977764-LP875620RNFRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 16A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 3.36V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP875620RNFRQ1CT,296-LP875620RNFRQ1DKR,296-LP875620RNFRQ1TR
Base Product Number: LP875620

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LP875620RNFRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LP875620RNFRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LP875620RNFRQ1
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LP875620RNFRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LP875620RNFRQ1
Voltage Regulators - DC DC Switching Regulators LP875620RNFRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LP875620RNFRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LP875620RNFRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LP875620RNFRQ1
IC REG BUCK ADJ 16A QUAD 26VQFN

IC REG BUCK ADJ 16A QUAD 26VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LP875620RNFRQ1CT-ND 977764-LP875620RNFRQ1 LP875620RNFRQ1 LP875620RNFRQ1 LP875620RNFRQ1
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 26-PowerVFQFN Other; Tape & Reel Other; 26-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 3.36 volts 0.6000 to 3.36 volts 0.6000 volts
Unlock Full Specs
to access all available technical data