Switching Regulator, Voltage-mode, 1A, 2000kHz Switching Freq-Max, BIPolar, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 212944-TL1464IPTR
Packaging: Reel - TR
Frequency - Switching: 50kHz to 2MHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 4
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.1 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Regulator Output DC-DC Controller IC 48-LQFP (7x7)
Regulator Output DC-DC Controller IC 48-LQFP (7x7)
IC REG CTRLR 48LQFP
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1464IPTR | 212944-TL1464IPTR | TL1464IPTR-ND | TL1464IPTR | TL1464IPTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPTR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | |
| Package Type | QFP; Other; QFP48 | QFP; Other; 48-LQFP (7x7) | Other; 48-LQFP | Other; 48-LQFP | |
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | |||
| Special Features | Multiple Outputs; Dead Time Control, Frequency Control | Dead Time Control, Frequency Control | |||
| fsw | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz |