Manufacturer: Texas Instruments
Win Source Part Number: 923661-LP87524BRNFTQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
Package: 26-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LP87524
Categories: Integrated Circuits (ICs)
Case / Package: 26-VQFN-HR (4.5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-46926-6, 296-46926-1, 296-46926-2
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
IC REG BUCK PROG 4A QD 26VQFN
IC REG BUCK PROG 4A QD 26VQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 4A 26-PowerVFQFN
Switching Voltage Regulators 4-A + 2.5-A + two 1.5-A buck converters with integrated switches for nanoRadar 26-VQFN-HR -40 to 125
IC REG BUCK PROG 4A QD 26VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923661-LP87524BRNFTQ1 | 296-46926-1-ND | LP87524BRNFTQ1 | LP87524BRNFTQ1 | LP87524BRNFTQ1 | LP87524BRNFTQ1 | LP87524BRNFTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LP87524BRNFTQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 26-VQFN-HR (4.5x4) | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | Adjustable / Variable | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |