Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844BP TL2844BP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107675-TL2844BP Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107675-TL2844BP Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844BP - 1107675-TL2844BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844BP
1107675-TL2844BP
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844BP 1107675-TL2844BP
Manufacturer: Texas Instruments Win Source Part Number: 1107675-TL2844BP Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107675-TL2844BP
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TL2844BP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL2844BP-ND
DC DC Switching Controllers TL2844BP-ND
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
DC DC Switching Controllers - TL2844BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL2844BP
DC DC Switching Controllers TL2844BP
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1107675-TL2844BP TL2844BP-ND TL2844BP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TL2844BP DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Frequency Control
fsw 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck-Boost PMIC W/5 Ldo Outputs - A4412KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - CY39C326PW-G-EFE1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-UFBGA, WLCSP
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers