The TL2575HV-05IKTTRG3 is a 1-A step-down switching voltage regulator with a fixed 5-V output, designed for use in buck converter applications. It is packaged in a DDPAK/TO-263 (KTT) case measuring 10.16 mm × 8.93 mm. The device supports an input voltage range up to 60 V and maintains ±5% output regulation over line, load, and temperature conditions. It includes an integrated 52-kHz fixed-frequency oscillator, cycle-by-cycle current limiting, thermal shutdown, and TTL-compatible shutdown control with 50-μA standby current. The regulator requires only four external components for fixed-voltage operation and delivers up to 88% efficiency.
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1107656-TL2575HV-05I
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-05IKTTRG3 | 1107656-TL2575HV-05IKTTRG3 |
| Product Name | TL2575HV-05 1-A Simple Step-Down Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575HV-05IKTTRG3 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 1 amps | 1 amps |
| VIN | 4.75 to 60 volts | 60 volts |