Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LP875650RNFTQ1

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LP875650RNFTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LP875650RNFTQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LP875650RNFTQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LP875650RNFTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LP875650RNFTQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LP875650RNFTQ1CT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1009929-LP875650RNFTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1009929-LP875650RNFTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1009929-LP875650RNFTQ1
Win Source Part Number: 1009929-LP875650RNFT Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 16A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Voltage - Output (Max): 3.36V Number of Outputs: 4 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 26-PowerVFQFN Supplier Device Package: 26-VQFN-HR (4.5x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP875650RNFTQ1TR ,296-LP875650RNFTQ1D KR,296-LP875650RNFTQ 1CT Base Product Number: LP875650

Win Source Part Number: 1009929-LP875650RNFTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Current - Output: 16A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 3.36V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP875650RNFTQ1TR,296-LP875650RNFTQ1DKR,296-LP875650RNFTQ1CT
Base Product Number: LP875650

Buy Now Datasheet
 - LP875650RNFTQ1 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 8A, 2200kHz Switching Freq-Max, PQCC26

Switching Regulator, Current-mode, 8A, 2200kHz Switching Freq-Max, PQCC26

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LP875650RNFTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LP875650RNFTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LP875650RNFTQ1
IC REG BUCK/LNR

IC REG BUCK/LNR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LP875650RNFTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LP875650RNFTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LP875650RNFTQ1
IC REG BUCK ADJ 16A QUAD 26VQFN

IC REG BUCK ADJ 16A QUAD 26VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LP875650RNFTQ1
Switching Voltage Regulators LP875650RNFTQ1
Switching Voltage Regulators Four-phase 8-A + 8-A buck converter with integrated switches 26-VQFN-HR -40 to 125

Switching Voltage Regulators Four-phase 8-A + 8-A buck converter with integrated switches 26-VQFN-HR -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LP875650RNFTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LP875650RNFTQ1
Voltage Regulators - DC DC Switching Regulators LP875650RNFTQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LP875650RNFTQ1TR-ND 1009929-LP875650RNFTQ1 LP875650RNFTQ1 LP875650RNFTQ1 LP875650RNFTQ1 LP875650RNFTQ1 LP875650RNFTQ1
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 26-PowerVFQFN Other; Tape & Reel Other; QFN26 Other; 26-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 3.36 volts 0.6000 volts 0.6000 to 3.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Lingto Electronic Limited
Specs
IOUT 0.8000 amps
fsw 2200 kHz
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2303ARDZ - Lingto Electronic Limited
Specs
Output Voltage Type Adjustable / Variable
IOUT 3 amps
fsw 700 kHz
View Details
Switching Regulators - 1908263 - RS Components, Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22676MR-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 3 amps
View Details
4 suppliers