Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317795-LP8758A1E0YF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3.3MHz
Voltage - Output (Max): 3.36V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Supplier Device Package: 35-DSBGA (2.88x2.13)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 35-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47808-1,LP8758A1
Base Product Number: LP8758
RoHS Status: ROHS3 Compliant
IC REG BUCK PROG 4A QD 35DSBGA
IC REG BUCK PROG 4A QD 35DSBGA
IC REG BUCK PROG 4A QD 35DSBGA
Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Switching Voltage Regulators Four-Phase, Quad 4A output DC-DC Step-Down Converter 35-DSBGA -40 to 85
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47808-2-ND | 1317795-LP8758A1E0YFFR | LP8758A1E0YFFR | LP8758A1E0YFFR | LP8758A1E0YFFR | LP8758A1E0YFFR | LP8758A1E0YFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | Other; 35-UFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.5000 to 3.36 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 3.36 volts |