Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-PowerVFQFN
AUTOMOTIVE 4 PHASE DC/DC
IC REG BUCK ADJ 10A 26VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-PowerVFQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP87522BRNFTQ1TR-ND | LP87522BRNFTQ1 | LP87522BRNFTQ1 | LP87522BRNFTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 volts | 0.6000 to 3.36 volts |