1.5-A Boost/Buck/Inverting
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 093336-MC34063AP
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-PDIP
Standard Package: 50
Catalog: Multi-Topology
Current - Output: 1.5A (Switch)
Output Type: Adjustable
Function: Step-Up Step-Down
Topology: Buck Boost
Frequency - Switching: 33kHz
Voltage - Output (Max): 40V (Switch)
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 3V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.25V
Synchronous Rectifier: No
Alternative Parts (Cross-Reference): MC34063ADRG4; NCV33063AVD; MC34063ADRJR; MC34063AP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Switching Voltage Regulators 1.5-A Boost/Buck Inverting Swtch Reg
IC REG BUCK BST ADJ 1.5A 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34063AP | 296-17766-5-ND | 093336-MC34063AP | MC34063AP | MC34063AP | MC34063AP |
| Product Name | MC34063A 1.5-A Boost/Buck/Inverting Switching Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | ||||
| Package Type | Other; PDIP,SOIC,SON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300" 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | ||
| VIN | 3 to 40 volts | 3 to 40 volts | 3 to 40 volts | |||
| Duty Cycle | 80 |