Dual Pulse-Width-Modulati
Manufacturer: Texas Instruments
Win Source Part Number: 054601-TL1451CNSG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451CNSG4 | 054601-TL1451CNSG4 |
| Product Name | TL1451 Dual Pulse-Width-Modulation Control Circuit | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451CNSG4 |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback |
| Output Voltage Type | Fixed | Transistor Driver |
| Package Type | Other; PDIP,SO | Other; 16-SO |
| Output Voltage | 1 to 50 volts | |
| VIN | 3.6 to 50 volts |