Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 16A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 16A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 16A 26-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 16A 26-PowerVFQFN
AUTOMOTIVE MULTIPHASE QUAD 4-A B
IC REG BUCK PROG 16A QD 26VQFN
AUTOMOTIVE MULTIPHASE QUAD 4-A B
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP87564TRNFRQ1TR-ND | LP87564TRNFRQ1 | LP87564TRNFRQ1 | LP87564TRNFRQ1 | LP87564TRNFRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | Adjustable / Variable | ||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 to 3.36 volts | 0.6000 volts | 0.6000 volts |