Manufacturer: Texas Instruments
Win Source Part Number: 923665-LP875640RNFRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Package: 26-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LP875640
Categories: Integrated Circuits (ICs)
Case / Package: 26-VQFN-HR (4.5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-53185-2, 296-53185-1, 296-53185-6
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
IC REG BUCK ADJ 16A QD 26VQFN
IC REG BUCK ADJ 16A QUAD 26VQFN
IC REG BUCK ADJ 16A QD 26VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923665-LP875640RNFRQ1 | 296-53185-2-ND | LP875640RNFRQ1 | LP875640RNFRQ1 | LP875640RNFRQ1 | LP875640RNFRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LP875640RNFRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 26-VQFN-HR (4.5x4) | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |