IC REG BUCK ADJ 16A DL 26VQFN
IC REG BUCK ADJ 16A DL 26VQFN
IC REG BUCK ADJ 16A DL 26VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 16A 26-PowerVFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LP87565VRNFRQ1DKR-ND | LP87565VRNFRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 0.6000 to 3.36 volts | 0.6000 to 3.36 volts |