The LP875484YFQR is a six-core multiphase step-down DC/DC converter designed by Texas Instruments, capable of delivering a maximum output current of 10 A. It features a 6-phase buck converter architecture, which enhances efficiency across a wide output current range through automatic phase adding and shedding. The device operates with a programmable overcurrent protection (OCP) and supports dynamic voltage scaling (DVS) via an I²C-compatible interface. The output voltage range is adjustable from 0.6 V to 1.67 V, and it includes remote differential voltage sensing to improve output voltage accuracy by compensating for IR drop. The LP8754 also incorporates various protection features, including short-circuit protection, input overvoltage protection (OVP), undervoltage lockout (UVLO), and overtemperature protection (OTP). This converter is suitable for applications in mobile phones, tablets, and other portable devices, making it a versatile choice for engineers looking to manage power efficiently in compact designs. The device is packaged in a 49-pin DSBGA format and operates within a temperature range of -40°C to 85°C.
Multiphase 6-Core Step-Down Converter 49-DSBGA -40 to 85
Buck Switching Regulator IC Positive Programmable 0.6V 6 Output 10A 49-WFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 923662-LP875484YFQR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 6 Output 10A 49-WFBGA, DSBGA
Package: 49-WFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8754
Categories: Integrated Circuits (ICs)
Case / Package: 49-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40396-6, 296-40396-2, 296-40396-1, -296-40396-1-ND, LP875484YFQR-ND
Buck Switching Regulator IC Positive Programmable 0.6V 6 Output 10A 49-WFBGA, DSBGA
Switching Voltage Regulators Multiphase 6-core Step-Down Converter
IC REG BUCK PROG 10A HEX 49DSBGA
IC REG BUCK PROG 10A HEX 49DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LP875484YFQR | 296-40396-2-ND | 923662-LP875484YFQR | LP875484YFQR | LP875484YFQR | LP875484YFQR | LP875484YFQR |
| Product Name | LP8754 Multiphase 6-Core Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LP875484YFQR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; DSBGA | Other; 49-WFBGA, DSBGA | Other; 49-DSBGA | Other; 49-WFBGA, DSBGA | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Light Load Efficiency,Phase Interleaving,Power Good,Remote Sense,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.67 volts | 0.6000 to 1.67 volts | 0.6000 to 1.67 volts | 6 volts |