Manufacturer: Texas Instruments
Win Source Part Number: 054756-TL1451CDBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR MULT TOP 16SSOP
IC REG CTRLR MULT TOP 16SSOP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 054756-TL1451CDBR | TL1451CDBR-ND | TL1451CDBR | TL1451CDBR | TL1451CDBR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451CDBR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |