Dual Channel Controller with Wide Input Voltage Range 16-SSOP -20 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TL1451ACDBLE |
| Product Name | TL1451A Dual Channel Controller with Wide Input Voltage Range |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP |
| Output Voltage | 1 to 50 volts |
| IOUT | 3 amps |