Switching Regulator, 1.5A, 660kHz Switching Freq-Max, Hybrid
Manufacturer: Texas Instruments
Win Source Part Number: 1240689-PTN78000HAZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Regulator Output DC-DC Controller IC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PTN78000HAZ | 1240689-PTN78000HAZ | PTN78000HAZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - PTN78000HAZ | DC DC Switching Controllers | |
| Package Type | Other; Module |